Hammond Electronics, Inc. Transformer, 1.5Kva, 230V To 115V; Voltage Function Hammond 175G-NA

Description
TRANSFORMER, 1.5KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175G Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1.5KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1.5Kva, 230V To 115V; Voltage Function Hammond - 26H6479 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1.5Kva, 230V To 115V; Voltage Function Hammond
26H6479
Transformer, 1.5Kva, 230V To 115V; Voltage Function Hammond 26H6479
TRANSFORMER, 1.5KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175G Series RoHS Compliant: Yes

TRANSFORMER, 1.5KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 26H6479
Product Name Transformer, 1.5Kva, 230V To 115V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 800066-SF - TE Connectivity
Specs
Standards RoHS; Not Yet Reviewed for EU ELV
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details