Hammond Electronics, Inc. Transformer, 1Kva, 230V To 115V; Voltage Function Hammond 175F-NA

Description
TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 1Kva, 230V To 115V; Voltage Function Hammond - 50H6431 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1Kva, 230V To 115V; Voltage Function Hammond
50H6431
Transformer, 1Kva, 230V To 115V; Voltage Function Hammond 50H6431
TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes

TRANSFORMER, 1KVA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6431
Product Name Transformer, 1Kva, 230V To 115V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-120-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers