Hammond Electronics, Inc. Step Down Auto Transformer; Voltage Function Hammond 175E-NA

Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:750VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175E Series RoHS Compliant: Yes
Datasheet
Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:750VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Auto Transformer; Voltage Function Hammond - 50H6429 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Auto Transformer; Voltage Function Hammond
50H6429
Step Down Auto Transformer; Voltage Function Hammond 50H6429
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:750VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175E Series RoHS Compliant: Yes

STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:750VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6429
Product Name Step Down Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - FS36-350 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers