Hammond Electronics, Inc. Step Down Auto Transformer, 500Va, 230Vac To 115Vac; Voltage Function Hammond 175D-NA

Description
STEP DOWN AUTO TRANSFORMER, 500VA, 230VAC TO 115VAC; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
STEP DOWN AUTO TRANSFORMER, 500VA, 230VAC TO 115VAC; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Auto Transformer, 500Va, 230Vac To 115Vac; Voltage Function Hammond - 50H6427 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Auto Transformer, 500Va, 230Vac To 115Vac; Voltage Function Hammond
50H6427
Step Down Auto Transformer, 500Va, 230Vac To 115Vac; Voltage Function Hammond 50H6427
STEP DOWN AUTO TRANSFORMER, 500VA, 230VAC TO 115VAC; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount RoHS Compliant: Yes

STEP DOWN AUTO TRANSFORMER, 500VA, 230VAC TO 115VAC; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6427
Product Name Step Down Auto Transformer, 500Va, 230Vac To 115Vac; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details