Hammond Electronics, Inc. Step Down Auto Transformer; Voltage Function Hammond 175C-NA

Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175C Series RoHS Compliant: Yes
Datasheet
Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Auto Transformer; Voltage Function Hammond - 50H6425 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Auto Transformer; Voltage Function Hammond
50H6425
Step Down Auto Transformer; Voltage Function Hammond 50H6425
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175C Series RoHS Compliant: Yes

STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:300VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6425
Product Name Step Down Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A8-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
Transformers - 1536X - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details