Hammond Electronics, Inc. Step Down Auto Transformer; Voltage Function Hammond 175B-NA

Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175B Series RoHS Compliant: Yes
Datasheet
Description
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Down Auto Transformer; Voltage Function Hammond - 50H6423 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Auto Transformer; Voltage Function Hammond
50H6423
Step Down Auto Transformer; Voltage Function Hammond 50H6423
STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175B Series RoHS Compliant: Yes

STEP DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6423
Product Name Step Down Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-C-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Transformers - Power Transformers - 166G20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details