Hammond Electronics, Inc. Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond 171G

Description
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond - 50H6418 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond
50H6418
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond 50H6418
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6418
Product Name Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1611455-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details