Hammond Electronics, Inc. Transformer, 115V, 300Va; Chassis Mount Transformer Type Hammond 171C

Description
TRANSFORMER, 115V, 300VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 115V, 300VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 115V, 300Va; Chassis Mount Transformer Type Hammond - 93K7636 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 115V, 300Va; Chassis Mount Transformer Type Hammond
93K7636
Transformer, 115V, 300Va; Chassis Mount Transformer Type Hammond 93K7636
TRANSFORMER, 115V, 300VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, 115V, 300VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:300VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K7636
Product Name Transformer, 115V, 300Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - FS24-045-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers