Hammond Electronics, Inc. Auto Transformer, 2Kva, 115-230Vac; Voltage Function Hammond 170J

Description
AUTO TRANSFORMER, 2KVA, 115-230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet
Description
AUTO TRANSFORMER, 2KVA, 115-230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer, 2Kva, 115-230Vac; Voltage Function Hammond - 66F7232 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer, 2Kva, 115-230Vac; Voltage Function Hammond
66F7232
Auto Transformer, 2Kva, 115-230Vac; Voltage Function Hammond 66F7232
AUTO TRANSFORMER, 2KVA, 115-230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

AUTO TRANSFORMER, 2KVA, 115-230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7232
Product Name Auto Transformer, 2Kva, 115-230Vac; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
250 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-1040 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
4 suppliers