Hammond Electronics, Inc. Auto Transformer; Voltage Function Hammond 170C

Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:300VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:300VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer; Voltage Function Hammond - 96F5543 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Hammond
96F5543
Auto Transformer; Voltage Function Hammond 96F5543
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:300VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:300VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5543
Product Name Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Flat Pack™ Power Transformers - FP56-100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers