Hammond Electronics, Inc. Auto Transformer; Voltage Function Hammond 170BE

Description
Auto Transformer; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
Auto Transformer; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer; Voltage Function Hammond - 96F5542 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Hammond
96F5542
Auto Transformer; Voltage Function Hammond 96F5542
Auto Transformer; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Auto Transformer; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5542
Product Name Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Isolation Transformer - 1321-3TH220-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details