Hammond Electronics, Inc. Auto Transformer; Voltage Function Hammond 170B

Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer; Voltage Function Hammond - 83K4292 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Hammond
83K4292
Auto Transformer; Voltage Function Hammond 83K4292
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:200VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83K4292
Product Name Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
Transformers - Power Transformers - 182J117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details