Hammond Electronics, Inc. Transformer, Isolation, 115V, 250Va; Chassis Mount Transformer Type Hammond 169WS

Description
TRANSFORMER, ISOLATION, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.7A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.7A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 250Va; Chassis Mount Transformer Type Hammond - 24B8497 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 250Va; Chassis Mount Transformer Type Hammond
24B8497
Transformer, Isolation, 115V, 250Va; Chassis Mount Transformer Type Hammond 24B8497
TRANSFORMER, ISOLATION, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.7A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.7A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8497
Product Name Transformer, Isolation, 115V, 250Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 250 VA
View Details
Transformers - 1539M04 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details