Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 167S10

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7434 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7434
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7434
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:10V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7434
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0007 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details