Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND ELECTRONICS, INC.
167R6 -- POWER TRANSFORMER ROHS COMPLIANT HAMMOND
Hammond Electronics, Inc.
Power Transformer Rohs Compliant Hammond
167R6
Description
POWER TRANSFORMER ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER TRANSFORMER ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Transformer Rohs Compliant Hammond
66F7461
Power Transformer Rohs Compliant Hammond
66F7461
POWER TRANSFORMER ROHS COMPLIANT: YES
POWER TRANSFORMER ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
66F7461
Product Name
Power Transformer Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Cost optimized pulse transformer for THT mounting, up to 2W
IX
Specs
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-228X
Specs
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 volts
View Details
4
suppliers
Shenzhen Xingkerong Technology Co., Ltd
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits
No.62043878899
Specs
Transformer Type
Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Natural cooling
Mounting
Floor mounted
View Details
Beckhoff Automation LLC
SCL6223-0080 | Low power split-core transformer, 3-channel current interface, 80 A AC, accuracy class 0.5, size 3, electronic nameplate, RJ45 New
View Details