Hammond Electronics, Inc. Transformer, Power, 70V, 280Va; Chassis Mount Transformer Type Hammond 167N70

Description
TRANSFORMER, POWER, 70V, 280VA; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:280VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, POWER, 70V, 280VA; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:280VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Power, 70V, 280Va; Chassis Mount Transformer Type Hammond - 66F7356 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Power, 70V, 280Va; Chassis Mount Transformer Type Hammond
66F7356
Transformer, Power, 70V, 280Va; Chassis Mount Transformer Type Hammond 66F7356
TRANSFORMER, POWER, 70V, 280VA; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:280VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, POWER, 70V, 280VA; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:280VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66F7356
Product Name Transformer, Power, 70V, 280Va; Chassis Mount Transformer Type Hammond
Output Voltage 70 volts
Unlock Full Specs
to access all available technical data

Similar Products

CU8758-AL - CU8758-AL - Coilcraft, Inc.
Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A6-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 250 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details