Hammond Electronics, Inc. Transformer, 25V, 100Va, 4A; Chassis Mount Transformer Type Hammond 167N25

Description
TRANSFORMER, 25V, 100VA, 4A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 25V, 100VA, 4A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 25V, 100Va, 4A; Chassis Mount Transformer Type Hammond - 66F7408 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 25V, 100Va, 4A; Chassis Mount Transformer Type Hammond
66F7408
Transformer, 25V, 100Va, 4A; Chassis Mount Transformer Type Hammond 66F7408
TRANSFORMER, 25V, 100VA, 4A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, 25V, 100VA, 4A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:25V; Power Rating:100VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7408
Product Name Transformer, 25V, 100Va, 4A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A9-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 500 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - 1540M06 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details