Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166R12

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:100.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:100.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7456 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7456
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7456
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:100.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2kVRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:100.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:8A; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7456
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 500 VA
View Details
Transformers - Power Transformers - 182K9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details