Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166Q6

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7479 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7479
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7479
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:37.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:6A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7479
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CSE5 Series High Frequency Current Sense Transformers - CSE5-100201 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
5 suppliers