Hammond Electronics, Inc. Transformer, 18V, 90Va, 5A; Chassis Mount Transformer Type Hammond 166P18

Description
TRANSFORMER, 18V, 90VA, 5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:90VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:5A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 18V, 90VA, 5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:90VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 18V, 90Va, 5A; Chassis Mount Transformer Type Hammond - 96F6078 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 18V, 90Va, 5A; Chassis Mount Transformer Type Hammond
96F6078
Transformer, 18V, 90Va, 5A; Chassis Mount Transformer Type Hammond 96F6078
TRANSFORMER, 18V, 90VA, 5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:90VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:5A RoHS Compliant: Yes

TRANSFORMER, 18V, 90VA, 5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:90VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F6078
Product Name Transformer, 18V, 90Va, 5A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A1-M18-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Power Transformers - 1182N240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers