Hammond Electronics, Inc. Transformer, 6.3V, 25.2Va, 4A; Chassis Mount Transformer Type Hammond 166N6

Description
TRANSFORMER, 6.3V, 25.2VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Description
TRANSFORMER, 6.3V, 25.2VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, 6.3V, 25.2Va, 4A; Chassis Mount Transformer Type Hammond - 92F1310 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 6.3V, 25.2Va, 4A; Chassis Mount Transformer Type Hammond
92F1310
Transformer, 6.3V, 25.2Va, 4A; Chassis Mount Transformer Type Hammond 92F1310
TRANSFORMER, 6.3V, 25.2VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, 6.3V, 25.2VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:25.2VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1310
Product Name Transformer, 6.3V, 25.2Va, 4A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F24-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details