Hammond Electronics, Inc. Bobbin Transformer, 48Va; Chassis Mount Transformer Type Hammond 166M16

Description
BOBBIN TRANSFORMER, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer, 48Va; Chassis Mount Transformer Type Hammond - 92F1328 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer, 48Va; Chassis Mount Transformer Type Hammond
92F1328
Bobbin Transformer, 48Va; Chassis Mount Transformer Type Hammond 92F1328
BOBBIN TRANSFORMER, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:2kVRoHS Compliant: Yes

BOBBIN TRANSFORMER, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1328
Product Name Bobbin Transformer, 48Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M18-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 50 VA
View Details
Transformers - 1540M18 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details