Hammond Electronics, Inc. Bobbin Transformer; Chassis Mount Transformer Type Hammond 166L42

Description
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:42V; Power Rating:84VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:42V; Power Rating:84VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer; Chassis Mount Transformer Type Hammond - 10M5334 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer; Chassis Mount Transformer Type Hammond
10M5334
Bobbin Transformer; Chassis Mount Transformer Type Hammond 10M5334
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:42V; Power Rating:84VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:42V; Power Rating:84VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5334
Product Name Bobbin Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS24-1000 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers