Hammond Electronics, Inc. Power Transformer, Single Primary, 24V, 48Va; Chassis Mount Transformer Type Hammond 166L24

Description
POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Description
POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond Power Transformer, part number 96F5529, features a single primary winding with a voltage rating of 24V and a power rating of 48VA. It is designed for chassis mounting and operates at a frequency of 60Hz. The transformer has a current rating of 2A and utilizes an open-style dual bobbin design, which eliminates the need for an electrostatic shield. The transformer is constructed with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed and CSA certified. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Hammond Power Transformer, part number 96F5529, features a single primary winding with a voltage rating of 24V and a power rating of 48VA. It is designed for chassis mounting and operates at a frequency of 60Hz. The transformer has a current rating of 2A and utilizes an open-style dual bobbin design, which eliminates the need for an electrostatic shield. The transformer is constructed with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed and CSA certified. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Power Transformer, Single Primary, 24V, 48Va; Chassis Mount Transformer Type Hammond - 96F5529 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer, Single Primary, 24V, 48Va; Chassis Mount Transformer Type Hammond
96F5529
Power Transformer, Single Primary, 24V, 48Va; Chassis Mount Transformer Type Hammond 96F5529
POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 96F5529
Product Name Power Transformer, Single Primary, 24V, 48Va; Chassis Mount Transformer Type Hammond
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-223B LPR4012-223BMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A11-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details