Hammond Electronics, Inc. Transformer, 10V, 20Va, 2A; Chassis Mount Transformer Type Hammond 166L10

Description
TRANSFORMER, 10V, 20VA, 2A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 10V, 20VA, 2A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 10V, 20Va, 2A; Chassis Mount Transformer Type Hammond - 66F7329 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 10V, 20Va, 2A; Chassis Mount Transformer Type Hammond
66F7329
Transformer, 10V, 20Va, 2A; Chassis Mount Transformer Type Hammond 66F7329
TRANSFORMER, 10V, 20VA, 2A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, 10V, 20VA, 2A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:20VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7329
Product Name Transformer, 10V, 20Va, 2A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Split Pack™ Power Transformers - F16-150 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details