Hammond Electronics, Inc. Transformer, 18V, 27Va, 1.5A; Chassis Mount Transformer Type Hammond 166K18

Description
TRANSFORMER, 18V, 27VA, 1.5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:27VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 18V, 27VA, 1.5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:27VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 18V, 27Va, 1.5A; Chassis Mount Transformer Type Hammond - 96F5526 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 18V, 27Va, 1.5A; Chassis Mount Transformer Type Hammond
96F5526
Transformer, 18V, 27Va, 1.5A; Chassis Mount Transformer Type Hammond 96F5526
TRANSFORMER, 18V, 27VA, 1.5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:27VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: Yes

TRANSFORMER, 18V, 27VA, 1.5A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:27VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5526
Product Name Transformer, 18V, 27Va, 1.5A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-29U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details