Hammond Electronics, Inc. Bobbin Transformer, 8.5Va; Chassis Mount Transformer Type Hammond 166J8

Description
BOBBIN TRANSFORMER, 8.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:8.5V; Power Rating:8.5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Output Current:1A RoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER, 8.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:8.5V; Power Rating:8.5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Output Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer, 8.5Va; Chassis Mount Transformer Type Hammond - 63M9515 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer, 8.5Va; Chassis Mount Transformer Type Hammond
63M9515
Bobbin Transformer, 8.5Va; Chassis Mount Transformer Type Hammond 63M9515
BOBBIN TRANSFORMER, 8.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:8.5V; Power Rating:8.5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Output Current:1A RoHS Compliant: Yes

BOBBIN TRANSFORMER, 8.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:8.5V; Power Rating:8.5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 63M9515
Product Name Bobbin Transformer, 8.5Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F10-250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details