Hammond Electronics, Inc. Bobbin Transformer, 6.3Va; Chassis Mount Transformer Type Hammond 166J6

Description
BOBBIN TRANSFORMER, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:6.3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:6.3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer, 6.3Va; Chassis Mount Transformer Type Hammond - 63M9514 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer, 6.3Va; Chassis Mount Transformer Type Hammond
63M9514
Bobbin Transformer, 6.3Va; Chassis Mount Transformer Type Hammond 63M9514
BOBBIN TRANSFORMER, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:6.3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

BOBBIN TRANSFORMER, 6.3VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:6.3VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 63M9514
Product Name Bobbin Transformer, 6.3Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details