Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166J50

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:50V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:50V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 66F7394, is a chassis mount transformer designed for low voltage and filament applications. It features a single primary winding rated for 115 VAC at 60 Hz, with a power rating of 50 VA and a secondary voltage of 5 VAC center tapped. The transformer is constructed with a dual bobbin design, eliminating the need for an electrostatic shield. It is equipped with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed as a Class A design, which is rated for 105 degrees Celsius. The transformer has a high potential test voltage of 2,000V RMS and comes with minimum 6-inch long leads for easy installation. It is also CSA certified, ensuring compliance with safety standards. This transformer is suitable for applications requiring reliable low voltage power supply.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 66F7394, is a chassis mount transformer designed for low voltage and filament applications. It features a single primary winding rated for 115 VAC at 60 Hz, with a power rating of 50 VA and a secondary voltage of 5 VAC center tapped. The transformer is constructed with a dual bobbin design, eliminating the need for an electrostatic shield. It is equipped with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed as a Class A design, which is rated for 105 degrees Celsius. The transformer has a high potential test voltage of 2,000V RMS and comes with minimum 6-inch long leads for easy installation. It is also CSA certified, ensuring compliance with safety standards. This transformer is suitable for applications requiring reliable low voltage power supply.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7394 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7394
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7394
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:50V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:50V; Power Rating:50VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7394
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-CD500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 575 to 600 volts
Power Rating (VA) 500 VA
View Details
Isolation Transformers and Autotransformers, Step Up, Step Down - CV1201800-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Isolation
Input Voltage 120 volts
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details