Hammond Electronics, Inc. Bobbin Transformer; Chassis Mount Transformer Type Hammond 166J36

Description
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:36VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:36VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer; Chassis Mount Transformer Type Hammond - 10M5333 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer; Chassis Mount Transformer Type Hammond
10M5333
Bobbin Transformer; Chassis Mount Transformer Type Hammond 10M5333
BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:36VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBIN TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:36VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5333
Product Name Bobbin Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details
Step Down Transformers - 2-1611454-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
Control Circuit Transformer - 1497A-A5-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 200 VA
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details