Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166J28

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:28VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:28VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 92F1342 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
92F1342
Bobbins Transformer; Chassis Mount Transformer Type Hammond 92F1342
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:28VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:28VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1342
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH660-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Power Transformers - 185D36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details