Hammond Electronics, Inc. Transformer, 25V, 25Va, 1A; Chassis Mount Transformer Type Hammond 166J25

Description
TRANSFORMER, 25V, 25VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 25V, 25VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 25V, 25Va, 1A; Chassis Mount Transformer Type Hammond - 96F5525 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 25V, 25Va, 1A; Chassis Mount Transformer Type Hammond
96F5525
Transformer, 25V, 25Va, 1A; Chassis Mount Transformer Type Hammond 96F5525
TRANSFORMER, 25V, 25VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

TRANSFORMER, 25V, 25VA, 1A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5525
Product Name Transformer, 25V, 25Va, 1A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Audio Transformers - 237-A-15J-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details