Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166G28

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:14VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:14VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 92F1341, is a chassis mount transformer designed for low voltage applications. It features a single primary winding rated for 115 VAC at 60 Hz, with a power rating of 14 VA. The transformer has a dual bobbin design, eliminating the need for an electrostatic shield, and is equipped with minimum 6-inch long leads for easy installation. It is constructed with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed as a Class A design, which is rated for 105 degrees Celsius. The transformer has a high potential test voltage of 2,000V RMS, ensuring reliable performance. It is also CSA certified, indicating compliance with safety standards. This transformer is suitable for applications requiring a compact and efficient power solution.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 92F1341, is a chassis mount transformer designed for low voltage applications. It features a single primary winding rated for 115 VAC at 60 Hz, with a power rating of 14 VA. The transformer has a dual bobbin design, eliminating the need for an electrostatic shield, and is equipped with minimum 6-inch long leads for easy installation. It is constructed with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is UL listed as a Class A design, which is rated for 105 degrees Celsius. The transformer has a high potential test voltage of 2,000V RMS, ensuring reliable performance. It is also CSA certified, indicating compliance with safety standards. This transformer is suitable for applications requiring a compact and efficient power solution.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 92F1341 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
92F1341
Bobbins Transformer; Chassis Mount Transformer Type Hammond 92F1341
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:14VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:28V; Power Rating:14VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1341
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM36-2780 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
4 suppliers