Hammond Electronics, Inc. Transformer, Bobbin, 5Va; Chassis Mount Transformer Type Hammond 166G10

Description
TRANSFORMER, BOBBIN, 5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Primary Type:SingleRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, BOBBIN, 5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Primary Type:SingleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Bobbin, 5Va; Chassis Mount Transformer Type Hammond - 92F1313 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Bobbin, 5Va; Chassis Mount Transformer Type Hammond
92F1313
Transformer, Bobbin, 5Va; Chassis Mount Transformer Type Hammond 92F1313
TRANSFORMER, BOBBIN, 5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Primary Type:SingleRoHS Compliant: Yes

TRANSFORMER, BOBBIN, 5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:10V; Power Rating:5VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Primary Type:SingleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1313
Product Name Transformer, Bobbin, 5Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details