Hammond Electronics, Inc. Bobbin Transformer, 0.63Va; Chassis Mount Transformer Type Hammond 166F2

Description
BOBBIN TRANSFORMER, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet
Description
BOBBIN TRANSFORMER, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbin Transformer, 0.63Va; Chassis Mount Transformer Type Hammond - 66F7500 - Newark, An Avnet Company
Chicago, IL, United States
Bobbin Transformer, 0.63Va; Chassis Mount Transformer Type Hammond
66F7500
Bobbin Transformer, 0.63Va; Chassis Mount Transformer Type Hammond 66F7500
BOBBIN TRANSFORMER, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes

BOBBIN TRANSFORMER, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7500
Product Name Bobbin Transformer, 0.63Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details