Hammond Electronics, Inc. Transformer, 12.6V, 3.78Va, 0.3A; Chassis Mount Transformer Type Hammond 166F12

Description
TRANSFORMER, 12.6V, 3.78VA, 0.3A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:3.78VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 3.78VA, 0.3A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:3.78VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 3.78Va, 0.3A; Chassis Mount Transformer Type Hammond - 96F5556 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 3.78Va, 0.3A; Chassis Mount Transformer Type Hammond
96F5556
Transformer, 12.6V, 3.78Va, 0.3A; Chassis Mount Transformer Type Hammond 96F5556
TRANSFORMER, 12.6V, 3.78VA, 0.3A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:3.78VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA RoHS Compliant: Yes

TRANSFORMER, 12.6V, 3.78VA, 0.3A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:3.78VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5556
Product Name Transformer, 12.6V, 3.78Va, 0.3A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Transformers - 1539M17 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details