Hammond Electronics, Inc. Transformer, 24V, 2.04Va, 0.085A; Chassis Mount Transformer Type Hammond 166C24

Description
TRANSFORMER, 24V, 2.04VA, 0.085A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:2.04VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 2.04VA, 0.085A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:2.04VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 2.04Va, 0.085A; Chassis Mount Transformer Type Hammond - 66F7445 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 2.04Va, 0.085A; Chassis Mount Transformer Type Hammond
66F7445
Transformer, 24V, 2.04Va, 0.085A; Chassis Mount Transformer Type Hammond 66F7445
TRANSFORMER, 24V, 2.04VA, 0.085A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:2.04VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:85mA RoHS Compliant: Yes

TRANSFORMER, 24V, 2.04VA, 0.085A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:2.04VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:85mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7445
Product Name Transformer, 24V, 2.04Va, 0.085A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Power Transformers - 237-1489-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details