Hammond Electronics, Inc. Transformer, 2 X 6.3V, 0.05/0.1A, 0.63Va; Chassis Mount Transformer Type Hammond 166C12

Description
TRANSFORMER, 2 X 6.3V, 0.05/0.1A, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:50mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 2 X 6.3V, 0.05/0.1A, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2 X 6.3V, 0.05/0.1A, 0.63Va; Chassis Mount Transformer Type Hammond - 66F7453 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2 X 6.3V, 0.05/0.1A, 0.63Va; Chassis Mount Transformer Type Hammond
66F7453
Transformer, 2 X 6.3V, 0.05/0.1A, 0.63Va; Chassis Mount Transformer Type Hammond 66F7453
TRANSFORMER, 2 X 6.3V, 0.05/0.1A, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:50mA RoHS Compliant: Yes

TRANSFORMER, 2 X 6.3V, 0.05/0.1A, 0.63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:630mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7453
Product Name Transformer, 2 X 6.3V, 0.05/0.1A, 0.63Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PULSE TRANSFORMER - ILR1-11-3 - Karl Kruse GmbH & Co. KG
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Single Secondary Chassis Mount Power Transformers - F-225X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details