Hammond Electronics, Inc. Transformer, 25V, 250Va, 10A; Chassis Mount Transformer Type Hammond 165S25

Description
TRANSFORMER, 25V, 250VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 25V, 250VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 25V, 250Va, 10A; Chassis Mount Transformer Type Hammond - 92F1340 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 25V, 250Va, 10A; Chassis Mount Transformer Type Hammond
92F1340
Transformer, 25V, 250Va, 10A; Chassis Mount Transformer Type Hammond 92F1340
TRANSFORMER, 25V, 250VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, 25V, 250VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:25V; Power Rating:250VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1340
Product Name Transformer, 25V, 250Va, 10A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0010 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details