Hammond Electronics, Inc. Transformer, 18V, 180Va, 10A; Chassis Mount Transformer Type Hammond 165S18

Description
TRANSFORMER, 18V, 180VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:180VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 18V, 180VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:180VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 18V, 180Va, 10A; Chassis Mount Transformer Type Hammond - 92F1330 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 18V, 180Va, 10A; Chassis Mount Transformer Type Hammond
92F1330
Transformer, 18V, 180Va, 10A; Chassis Mount Transformer Type Hammond 92F1330
TRANSFORMER, 18V, 180VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:180VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, 18V, 180VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:18V; Power Rating:180VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1330
Product Name Transformer, 18V, 180Va, 10A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details