Hammond Electronics, Inc. Transformer, 12.6V, 126Va, 10A; Chassis Mount Transformer Type Hammond 165S12

Description
TRANSFORMER, 12.6V, 126VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:126VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 126VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:126VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 126Va, 10A; Chassis Mount Transformer Type Hammond - 92F1320 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 126Va, 10A; Chassis Mount Transformer Type Hammond
92F1320
Transformer, 12.6V, 126Va, 10A; Chassis Mount Transformer Type Hammond 92F1320
TRANSFORMER, 12.6V, 126VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:126VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, 12.6V, 126VA, 10A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:12.6V; Power Rating:126VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1320
Product Name Transformer, 12.6V, 126Va, 10A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
PCB Transformers - 1739119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details