Hammond Electronics, Inc. Transformer, 80V, 4A, 320Va; Chassis Mount Transformer Type Hammond 165N80

Description
TRANSFORMER, 80V, 4A, 320VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:80V; Power Rating:320VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 80V, 4A, 320VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:80V; Power Rating:320VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 80V, 4A, 320Va; Chassis Mount Transformer Type Hammond - 66F7414 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 80V, 4A, 320Va; Chassis Mount Transformer Type Hammond
66F7414
Transformer, 80V, 4A, 320Va; Chassis Mount Transformer Type Hammond 66F7414
TRANSFORMER, 80V, 4A, 320VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:80V; Power Rating:320VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, 80V, 4A, 320VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:80V; Power Rating:320VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7414
Product Name Transformer, 80V, 4A, 320Va; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details