Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 164J28

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.3A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9566 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9566
Bobbins Transformer; Pcb Transformer Type Hammond 52F9566
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.3A RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9566
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-3843-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details