Hammond Electronics, Inc. Transformer, 20V / 2 X 10V, 36Va; Pcb Transformer Type Hammond 164J20

Description
TRANSFORMER, 20V / 2 X 10V, 36VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 20V / 2 X 10V, 36VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 20V / 2 X 10V, 36Va; Pcb Transformer Type Hammond - 52F9572 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 20V / 2 X 10V, 36Va; Pcb Transformer Type Hammond
52F9572
Transformer, 20V / 2 X 10V, 36Va; Pcb Transformer Type Hammond 52F9572
TRANSFORMER, 20V / 2 X 10V, 36VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes

TRANSFORMER, 20V / 2 X 10V, 36VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9572
Product Name Transformer, 20V / 2 X 10V, 36Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F10-2000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details