Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 164J12

Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.85A RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.85A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9540 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9540
Bobbins Transformer; Pcb Transformer Type Hammond 52F9540
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.85A RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:2.85A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9540
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
CSE5 Series High Frequency Current Sense Transformers - CSE5-100701 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details