Hammond Electronics, Inc. Transformer, 2X18V, 1.1A, 20Va; Pcb Transformer Type Hammond 164H36

Description
TRANSFORMER, 2X18V, 1.1A, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:9V, 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.1A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 2X18V, 1.1A, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:9V, 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 2X18V, 1.1A, 20Va; Pcb Transformer Type Hammond - 24B8249 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 2X18V, 1.1A, 20Va; Pcb Transformer Type Hammond
24B8249
Transformer, 2X18V, 1.1A, 20Va; Pcb Transformer Type Hammond 24B8249
TRANSFORMER, 2X18V, 1.1A, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:9V, 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.1A RoHS Compliant: Yes

TRANSFORMER, 2X18V, 1.1A, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:9V, 18V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8249
Product Name Transformer, 2X18V, 1.1A, 20Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0127 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details