Hammond Electronics, Inc. Transformer, 10V / 2 X 5V, 6Va; Pcb Transformer Type Hammond 164F10

Description
TRANSFORMER, 10V / 2 X 5V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:5V, 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 10V / 2 X 5V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:5V, 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 10V / 2 X 5V, 6Va; Pcb Transformer Type Hammond - 79R6761 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 10V / 2 X 5V, 6Va; Pcb Transformer Type Hammond
79R6761
Transformer, 10V / 2 X 5V, 6Va; Pcb Transformer Type Hammond 79R6761
TRANSFORMER, 10V / 2 X 5V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:5V, 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

TRANSFORMER, 10V / 2 X 5V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:5V, 10V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6761
Product Name Transformer, 10V / 2 X 5V, 6Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F24-800 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details