Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 164D12

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9553 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9553
Bobbins Transformer; Pcb Transformer Type Hammond 52F9553
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9553
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-147XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV - No.1601730105927 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details