Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 162H24

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 52F9545, is a low voltage PCB mount transformer designed for applications requiring a compact and efficient power solution. It features a low profile, split bobbin design and offers a variety of output voltages ranging from 5 to 120VAC RMS, with six VA size models available from 1.1 to 36VA. The transformer operates on 50/60 Hz current and includes dual winding secondaries that are non-concentrically wound, ensuring that all windings must be utilized. The product is available in both single primary (115V) and universal dual primary (115/230V) configurations. It has a high insulation rating with a Hipot of 2,500V RMS and is constructed with Class B insulation rated for 130 degrees Celsius. The mounting options vary by size, with the smaller models (1.1 and 2.4 VA) requiring no mounting hardware, while larger models have specific hole mounting requirements. The transformer is cULus recognized, indicating compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 52F9545, is a low voltage PCB mount transformer designed for applications requiring a compact and efficient power solution. It features a low profile, split bobbin design and offers a variety of output voltages ranging from 5 to 120VAC RMS, with six VA size models available from 1.1 to 36VA. The transformer operates on 50/60 Hz current and includes dual winding secondaries that are non-concentrically wound, ensuring that all windings must be utilized. The product is available in both single primary (115V) and universal dual primary (115/230V) configurations. It has a high insulation rating with a Hipot of 2,500V RMS and is constructed with Class B insulation rated for 130 degrees Celsius. The mounting options vary by size, with the smaller models (1.1 and 2.4 VA) requiring no mounting hardware, while larger models have specific hole mounting requirements. The transformer is cULus recognized, indicating compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9545 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9545
Bobbins Transformer; Pcb Transformer Type Hammond 52F9545
BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9545
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details