Hammond Electronics, Inc. Bobbins Transformer, 2X8V, 6Va; Pcb Transformer Type Hammond 162F16

Description
BOBBINS TRANSFORMER, 2X8V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X8V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X8V, 6Va; Pcb Transformer Type Hammond - 79R6755 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X8V, 6Va; Pcb Transformer Type Hammond
79R6755
Bobbins Transformer, 2X8V, 6Va; Pcb Transformer Type Hammond 79R6755
BOBBINS TRANSFORMER, 2X8V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X8V, 6VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6755
Product Name Bobbins Transformer, 2X8V, 6Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
CST25 Series 50.0 Ohm Max. Secondary DCR Current Sense Transformer (Under Development) - CST25-1000 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details